Panasonic Res, 12R7, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F12R7V

Description
RES, 12R7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.7ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 12R7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.7ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 12R7, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6164 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R7, 1%, Thick Film; Resistor Case Style Panasonic
85Y6164
Res, 12R7, 1%, Thick Film; Resistor Case Style Panasonic 85Y6164
RES, 12R7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.7ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 12R7, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12.7ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6164
Product Name Res, 12R7, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 12.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details