Panasonic Res, 1K24, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F1241V

Description
RES, 1K24, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.24kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K24, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.24kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K24, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K24, 1%, Thick Film; Resistor Case Style Panasonic
85Y6174
Res, 1K24, 1%, Thick Film; Resistor Case Style Panasonic 85Y6174
RES, 1K24, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.24kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K24, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.24kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6174
Product Name Res, 1K24, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 1240 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details