Panasonic Surface Mount Resistors ERJPA3F1201V

Description
Panasonic ERJPA3F1201V
Request a Quote Datasheet
Description
Panasonic ERJPA3F1201V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626736
Surface Mount Resistors 8626736
Panasonic ERJPA3F1201V

Panasonic ERJPA3F1201V

Supplier's Site
Surface Mount Resistors - 8626736P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626736P
Surface Mount Resistors 8626736P
Panasonic ERJPA3F1201V

Panasonic ERJPA3F1201V

Supplier's Site
Surface Mount Resistors - 1723444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723444
Surface Mount Resistors 1723444
Panasonic ERJPA3F1201V

Panasonic ERJPA3F1201V

Supplier's Site
Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6166 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6166
Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6166
RES, 1K2, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.2kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 1K2, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.2kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626736 8626736P 85Y6166
Product Name Surface Mount Resistors Surface Mount Resistors Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 1200 ohms 1200 ohms
Power Rating 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details