Panasonic Res, 1K15, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F1151V

Description
RES, 1K15, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.15kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 1K15, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.15kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K15, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6155 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K15, 1%, Thick Film; Resistor Case Style Panasonic
85Y6155
Res, 1K15, 1%, Thick Film; Resistor Case Style Panasonic 85Y6155
RES, 1K15, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.15kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K15, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.15kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6155
Product Name Res, 1K15, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 1150 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details