Panasonic Res, 113R, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F1130V

Description
RES, 113R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:113ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 113R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:113ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 113R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6150 - Newark, An Avnet Company
Chicago, IL, United States
Res, 113R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6150
Res, 113R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6150
RES, 113R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:113ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 113R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:113ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6150
Product Name Res, 113R, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 113 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details