Panasonic Res, 110R, 1%, 0.25W, 0603; Resistor Case Style Panasonic ERJPA3F1100V

Description
RES, 110R, 1%, 0.25W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:110ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 110R, 1%, 0.25W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:110ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 110R, 1%, 0.25W, 0603; Resistor Case Style Panasonic - 12AC0779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 0.25W, 0603; Resistor Case Style Panasonic
12AC0779
Res, 110R, 1%, 0.25W, 0603; Resistor Case Style Panasonic 12AC0779
RES, 110R, 1%, 0.25W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:110ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 110R, 1%, 0.25W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:110ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6146 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6146
Res, 110R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6146
RES, 110R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:110ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 110R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:110ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC0779 85Y6146
Product Name Res, 110R, 1%, 0.25W, 0603; Resistor Case Style Panasonic Res, 110R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603 0603
Resistance Range 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 127 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details