Panasonic Res, 10R5, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F10R5V

Description
RES, 10R5, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.5ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 10R5, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.5ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R5, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R5, 1%, Thick Film; Resistor Case Style Panasonic
85Y6124
Res, 10R5, 1%, Thick Film; Resistor Case Style Panasonic 85Y6124
RES, 10R5, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.5ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 10R5, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.5ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6124
Product Name Res, 10R5, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 10.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details