Panasonic Surface Mount Resistors ERJPA3F10R0V

Description
Panasonic ERJPA3F10R0V
Request a Quote Datasheet
Description
Panasonic ERJPA3F10R0V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626710 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626710
Surface Mount Resistors 8626710
Panasonic ERJPA3F10R0V

Panasonic ERJPA3F10R0V

Supplier's Site
Surface Mount Resistors - 8626710P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626710P
Surface Mount Resistors 8626710P
Panasonic ERJPA3F10R0V

Panasonic ERJPA3F10R0V

Supplier's Site
Surface Mount Resistors - 1723834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723834
Surface Mount Resistors 1723834
Panasonic ERJPA3F10R0V

Panasonic ERJPA3F10R0V

Supplier's Site
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6122 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6122
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6122
RES, 10R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626710 8626710P 85Y6122
Product Name Surface Mount Resistors Surface Mount Resistors Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 10 ohms 10 ohms
Power Rating 0.3300 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers