Panasonic Res, 105K, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F1053V

Description
RES, 105K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:105kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 105K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:105kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 105K, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 105K, 1%, Thick Film; Resistor Case Style Panasonic
85Y6138
Res, 105K, 1%, Thick Film; Resistor Case Style Panasonic 85Y6138
RES, 105K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:105kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 105K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:105kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6138
Product Name Res, 105K, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 105000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details