Panasonic Res, 10K5, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F1052V

Description
RES, 10K5, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.5kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 10K5, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.5kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10K5, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K5, 1%, Thick Film; Resistor Case Style Panasonic
85Y6137
Res, 10K5, 1%, Thick Film; Resistor Case Style Panasonic 85Y6137
RES, 10K5, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.5kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10K5, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10.5kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6137
Product Name Res, 10K5, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 10500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details