Panasonic Res, 102K, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F1023V

Description
RES, 102K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet
Description
RES, 102K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 102K, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102K, 1%, Thick Film; Resistor Case Style Panasonic
85Y6134
Res, 102K, 1%, Thick Film; Resistor Case Style Panasonic 85Y6134
RES, 102K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 102K, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6134
Product Name Res, 102K, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 102000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details