Panasonic Res, 102R, 1%, Thick Film; Resistor Case Style Panasonic ERJPA3F1020V

Description
RES, 102R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 102R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 102R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6131 - Newark, An Avnet Company
Chicago, IL, United States
Res, 102R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6131
Res, 102R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6131
RES, 102R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 102R, 1%, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:102ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85Y6131
Product Name Res, 102R, 1%, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603
Resistance Range 102 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249331 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details