Panasonic Surface Mount Resistors ERJPA3F1004V

Description
Panasonic ERJPA3F1004V
Request a Quote Datasheet
Description
Panasonic ERJPA3F1004V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626717P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626717P
Surface Mount Resistors 8626717P
Panasonic ERJPA3F1004V

Panasonic ERJPA3F1004V

Supplier's Site
Surface Mount Resistors - 8626717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626717
Surface Mount Resistors 8626717
Panasonic ERJPA3F1004V

Panasonic ERJPA3F1004V

Supplier's Site
Surface Mount Resistors - 1723441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723441
Surface Mount Resistors 1723441
Panasonic ERJPA3F1004V

Panasonic ERJPA3F1004V

Supplier's Site
Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6130
Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6130
RES, 1M, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1M, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1Mohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626717P 8626717 85Y6130
Product Name Surface Mount Resistors Surface Mount Resistors Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 1.00E-3 ohms 1.00E6 ohms
Power Rating 0.3300 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details