Panasonic Surface Mount Resistors ERJPA3F1001V

Description
Panasonic ERJPA3F1001V
Request a Quote Datasheet
Description
Panasonic ERJPA3F1001V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626701P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626701P
Surface Mount Resistors 8626701P
Panasonic ERJPA3F1001V

Panasonic ERJPA3F1001V

Supplier's Site
Surface Mount Resistors - 8626701 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626701
Surface Mount Resistors 8626701
Panasonic ERJPA3F1001V

Panasonic ERJPA3F1001V

Supplier's Site
Surface Mount Resistors - 1724204 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1724204
Surface Mount Resistors 1724204
Panasonic ERJPA3F1001V

Panasonic ERJPA3F1001V

Supplier's Site
Res, 1K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6127
Res, 1K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6127
RES, 1K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 8626701P 8626701 85Y6127
Product Name Surface Mount Resistors Surface Mount Resistors Res, 1K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603
Resistance Range 1000 ohms 1000 ohms
Power Rating 0.3300 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17800 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details