Panasonic Surface Mount Resistors ERJPA3F1000V

Description
Panasonic ERJPA3F1000V
Request a Quote Datasheet
Description
Panasonic ERJPA3F1000V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8626691P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626691P
Surface Mount Resistors 8626691P
Panasonic ERJPA3F1000V

Panasonic ERJPA3F1000V

Supplier's Site
Surface Mount Resistors - 8626691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8626691
Surface Mount Resistors 8626691
Panasonic ERJPA3F1000V

Panasonic ERJPA3F1000V

Supplier's Site
Surface Mount Resistors - 1723831 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723831
Surface Mount Resistors 1723831
Panasonic ERJPA3F1000V

Panasonic ERJPA3F1000V

Supplier's Site
Res, 100R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic - 85Y6126 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic
85Y6126
Res, 100R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic 85Y6126
RES, 100R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 100R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.25W, 0603; Resistor Case Style Panasonic - 12AC0776 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.25W, 0603; Resistor Case Style Panasonic
12AC0776
Res, 100R, 1%, 0.25W, 0603; Resistor Case Style Panasonic 12AC0776
RES, 100R, 1%, 0.25W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 100R, 1%, 0.25W, 0603; Resistor Case Style:0603 [1608 Metric]; Resistance:100ohm; Product Range:ERJPA3 Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 8626691P 8626691 85Y6126 12AC0776
Product Name Surface Mount Resistors Surface Mount Resistors Res, 100R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Panasonic Res, 100R, 1%, 0.25W, 0603; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 0.3300 watts 0.2500 watts 0.2500 watts
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details