Panasonic Surface Mount Resistors ERJPA2F68R0X

Description
Panasonic ERJPA2F68R0X
Request a Quote Datasheet
Description
Panasonic ERJPA2F68R0X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 282436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
282436
Surface Mount Resistors 282436
Panasonic ERJPA2F68R0X

Panasonic ERJPA2F68R0X

Supplier's Site
Res, 68R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6117 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6117
Res, 68R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6117
RES, 68R, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68ohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 68R, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:68ohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 282436 85Y6117
Product Name Surface Mount Resistors Res, 68R, 1%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 68 ohms 68 ohms
Power Rating 0.2000 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R681JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details