Panasonic Surface Mount Resistors ERJPA2F6800X

Description
Panasonic ERJPA2F6800X
Request a Quote Datasheet
Description
Panasonic ERJPA2F6800X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 278018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
278018
Surface Mount Resistors 278018
Panasonic ERJPA2F6800X

Panasonic ERJPA2F6800X

Supplier's Site
Res, 680R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6118 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6118
Res, 680R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6118
RES, 680R, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:680ohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 680R, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:680ohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 278018 85Y6118
Product Name Surface Mount Resistors Res, 680R, 1%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 680 ohms 680 ohms
Power Rating 0.2000 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers