Panasonic Surface Mount Resistors ERJPA2F4700X

Description
Panasonic ERJPA2F4700X
Request a Quote Datasheet
Description
Panasonic ERJPA2F4700X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 278003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
278003
Surface Mount Resistors 278003
Panasonic ERJPA2F4700X

Panasonic ERJPA2F4700X

Supplier's Site
Res, 470R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6113 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6113
Res, 470R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6113
RES, 470R, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 470R, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 278003 85Y6113
Product Name Surface Mount Resistors Res, 470R, 1%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 470 ohms 470 ohms
Power Rating 0.2000 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
2 suppliers
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR22J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers