Panasonic Surface Mount Resistors ERJPA2F22R0X

Description
Panasonic ERJPA2F22R0X
Request a Quote Datasheet
Description
Panasonic ERJPA2F22R0X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287691
Surface Mount Resistors 287691
Panasonic ERJPA2F22R0X

Panasonic ERJPA2F22R0X

Supplier's Site
Res, 22R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6102
Res, 22R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6102
RES, 22R, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22ohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 22R, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22ohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287691 85Y6102
Product Name Surface Mount Resistors Res, 22R, 1%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 22 ohms 22 ohms
Power Rating 0.2000 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers