Panasonic Surface Mount Resistors ERJPA2F2202X

Description
Panasonic ERJPA2F2202X
Request a Quote Datasheet
Description
Panasonic ERJPA2F2202X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287688
Surface Mount Resistors 287688
Panasonic ERJPA2F2202X

Panasonic ERJPA2F2202X

Supplier's Site
Res, 22K, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K, 1%, Thick Film; Resistor Case Style Panasonic
85Y6105
Res, 22K, 1%, Thick Film; Resistor Case Style Panasonic 85Y6105
RES, 22K, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22kohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 22K, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22kohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287688 85Y6105
Product Name Surface Mount Resistors Res, 22K, 1%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 22000 ohms 22000 ohms
Power Rating 0.2000 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers
Through Hole Resistors - 1722178 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details