Panasonic Surface Mount Resistors ERJPA2F2200X

Description
Panasonic ERJPA2F2200X
Request a Quote
Description
Panasonic ERJPA2F2200X
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287685
Surface Mount Resistors 287685
Panasonic ERJPA2F2200X

Panasonic ERJPA2F2200X

Supplier's Site
Res, 220R, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6103 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, Thick Film; Resistor Case Style Panasonic
85Y6103
Res, 220R, 1%, Thick Film; Resistor Case Style Panasonic 85Y6103
RES, 220R, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:220ohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 220R, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:220ohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287685 85Y6103
Product Name Surface Mount Resistors Res, 220R, 1%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 220 ohms 220 ohms
Power Rating 0.2000 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details