Panasonic Surface Mount Resistors ERJPA2F1501X

Description
Panasonic ERJPA2F1501X
Request a Quote Datasheet
Description
Panasonic ERJPA2F1501X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 287674 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
287674
Surface Mount Resistors 287674
Panasonic ERJPA2F1501X

Panasonic ERJPA2F1501X

Supplier's Site
Res, 1K5, 1%, Thick Film; Resistor Case Style Panasonic - 85Y6099 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, Thick Film; Resistor Case Style Panasonic
85Y6099
Res, 1K5, 1%, Thick Film; Resistor Case Style Panasonic 85Y6099
RES, 1K5, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.5kohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 1K5, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.5kohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 287674 85Y6099
Product Name Surface Mount Resistors Res, 1K5, 1%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 0402 0402
Resistance Range 1500 ohms 1500 ohms
Power Rating 0.2000 watts 0.2000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details