Panasonic Res, 100R, 1%, Thick Film; Resistor Case Style Panasonic ERJPA2F1000X

Description
RES, 100R, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 100R, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 100R, 1%, Thick Film; Resistor Case Style Panasonic - 41AC9709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, Thick Film; Resistor Case Style Panasonic
41AC9709
Res, 100R, 1%, Thick Film; Resistor Case Style Panasonic 41AC9709
RES, 100R, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 100R, 1%, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100ohm; Product Range:ERJPA2 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100R, 1%, 0402 Rohs Compliant Panasonic - 28AK9172 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 1%, 0402 Rohs Compliant Panasonic
28AK9172
Res, Aec-Q200, Thick Film, 100R, 1%, 0402 Rohs Compliant Panasonic 28AK9172
RES, AEC-Q200, THICK FILM, 100R, 1%, 0402 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 100R, 1%, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9709 28AK9172
Product Name Res, 100R, 1%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 100R, 1%, 0402 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402 0402
Resistance Range 100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details