Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic ERJP6WJ8R2V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic - 55W3426 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic
55W3426
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic 55W3426
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.2 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W3426
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.2 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1580271 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details