Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic ERJP6WJ2R2V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic - 55W3419 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic
55W3419
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic 55W3419
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.2 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W3419
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.2 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details