Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic ERJP6WJ1R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic - 55W3415 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic
55W3415
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic 55W3415
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1 ohm, 500 mW, - 5%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W3415
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1 Ohm, 500 Mw, 5%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 464 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers