Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP6WF62R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 55W3390 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
55W3390
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 55W3390
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 62 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W3390
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 62 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details