Panasonic Res, 36R, 1%, 0.5W, 0805; Resistor Case Style Panasonic ERJP6WF36R0V

Description
RES, 36R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:36ohm; Product Range:ERJP6W Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 36R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:36ohm; Product Range:ERJP6W Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 36R, 1%, 0.5W, 0805; Resistor Case Style Panasonic - 12AC0861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36R, 1%, 0.5W, 0805; Resistor Case Style Panasonic
12AC0861
Res, 36R, 1%, 0.5W, 0805; Resistor Case Style Panasonic 12AC0861
RES, 36R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:36ohm; Product Range:ERJP6W Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 36R, 1%, 0.5W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:36ohm; Product Range:ERJP6W Series; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 55W3360 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
55W3360
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 55W3360
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 12AC0861 55W3360
Product Name Res, 36R, 1%, 0.5W, 0805; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805 Surface Mount Technology (SMT / SMD)
Resistance Range 36 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details