Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP6WF3600V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 55W3361 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
55W3361
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 55W3361
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 360 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W3361
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 360 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1278371 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R225JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details