The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, features a resistance value of 30 Ohms and a power rating of 500 mW. It has a tolerance of ±1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. It is designed for both reflow and flow soldering processes, ensuring versatility in manufacturing. The product is characterized by its anti-surge capabilities, which provide superior ESD surge characteristics compared to standard metal film resistors. The resistor is constructed with a metal glaze thick film resistive element and three layers of electrodes, enhancing its reliability and performance in various applications. It is important to note that this series is not recommended for new designs, and engineers should consider this when making purchasing decisions.
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 55W3350 |
| Product Name | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic |
| Configuration | Single Resistor |