Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP6WF2701V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 55W3347 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
55W3347
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 55W3347
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.7 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W3347
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.7 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details