Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP6WF2401V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.4 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.4 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 55W3342 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
55W3342
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 55W3342
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.4 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.4 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W3342
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.4 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details