Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP6WF2202V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 22 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 22 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 55W3338 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
55W3338
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 55W3338
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 22 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 22 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W3338
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 22 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details