Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP6WF1801V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.8 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.8 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 55W3327 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
55W3327
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 55W3327
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.8 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.8 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W3327
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.8 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Surface Mount Resistors - 1364768P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details