Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP6WF13R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, features a resistance value of 13 Ohms and a power rating of 500 mW. It has a tolerance of ±1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for applications requiring high reliability, as indicated by its compliance with AEC-Q200 standards. The product is suitable for both reflow and flow soldering processes, making it versatile for various manufacturing methods. It exhibits superior ESD surge characteristics compared to standard metal film resistors and is constructed with a metal glaze thick film resistive element. The resistor is packaged in a punched carrier taping format, facilitating easy handling and integration into electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, features a resistance value of 13 Ohms and a power rating of 500 mW. It has a tolerance of ±1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant and is designed for applications requiring high reliability, as indicated by its compliance with AEC-Q200 standards. The product is suitable for both reflow and flow soldering processes, making it versatile for various manufacturing methods. It exhibits superior ESD surge characteristics compared to standard metal film resistors and is constructed with a metal glaze thick film resistive element. The resistor is packaged in a punched carrier taping format, facilitating easy handling and integration into electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 55W3310 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
55W3310
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 55W3310
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W3310
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details