Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP6WF1303V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, features a resistance value of 130 kΩ and a power rating of 500 mW. It has a tolerance of ±1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. It is designed for both reflow and flow soldering processes and exhibits superior ESD surge characteristics compared to standard metal film resistors. The resistor is constructed with a metal glaze thick film resistive element and three layers of electrodes, enhancing its durability and performance. It is important to note that this series is not recommended for new designs, and engineers should consider this when making purchasing decisions.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, features a resistance value of 130 kΩ and a power rating of 500 mW. It has a tolerance of ±1% and a maximum voltage rating of 150 V. This resistor is RoHS compliant, making it suitable for environmentally conscious designs. It is designed for both reflow and flow soldering processes and exhibits superior ESD surge characteristics compared to standard metal film resistors. The resistor is constructed with a metal glaze thick film resistive element and three layers of electrodes, enhancing its durability and performance. It is important to note that this series is not recommended for new designs, and engineers should consider this when making purchasing decisions.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 55W3314 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
55W3314
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 55W3314
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 kohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W3314
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Kohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33 ohms
View Details
2 suppliers
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details