Panasonic Chip Resistor - Surface Mount - ERJP6WF10R0V ERJP6WF10R0V

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034042-ERJP6WF10R0V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: Flat Voltage Rating: 150 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Height: 762 µm Number of Terminations: 2 Resistance: 10 Ω Power Rating: 500 mW Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RC0805FR-0710RL; CRG0805F10R; AC0805FR-0710RL; RC0805FR-1010RL; MCPWR05FTFW0100; CRGH0805F10RERJ-P6WF 10R0V; ERJ-P6WF10R0V.; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 500 mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034042-ERJP6WF10R0V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: Flat Voltage Rating: 150 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Height: 762 µm Number of Terminations: 2 Resistance: 10 Ω Power Rating: 500 mW Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RC0805FR-0710RL; CRG0805F10R; AC0805FR-0710RL; RC0805FR-1010RL; MCPWR05FTFW0100; CRGH0805F10RERJ-P6WF 10R0V; ERJ-P6WF10R0V.; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 500 mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJP6WF10R0V - 1034042-ERJP6WF10R0V - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJP6WF10R0V
1034042-ERJP6WF10R0V
Chip Resistor - Surface Mount - ERJP6WF10R0V 1034042-ERJP6WF10R0V
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034042-ERJP6WF10R0V Packaging: Cut Tape Features: Automotive AEC-Q200 Termination: Flat Voltage Rating: 150 V Length: 2 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 200 ppm/°C Military Standard: Not Composition: Thick Film Height: 762 µm Number of Terminations: 2 Resistance: 10 Ω Power Rating: 500 mW Width: 1.2446 mm Categories: Chip Resistor - Surface Mount Case / Package: 2012 Case / Package: 0805 Alternative Parts (Cross-Reference): RC0805FR-0710RL; CRG0805F10R; AC0805FR-0710RL; RC0805FR-1010RL; MCPWR05FTFW0100; CRGH0805F10RERJ-P6WF 10R0V; ERJ-P6WF10R0V.; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 155 °C Depth: 1.25 mm RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045, 8533210045 Case Code (Imperial): 0805 Voltage Rating (DC): 150 V REACH SVHC: No SVHC Max Power Dissipation: 500 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034042-ERJP6WF10R0V
Packaging: Cut Tape
Features: Automotive AEC-Q200
Termination: Flat
Voltage Rating: 150 V
Length: 2 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 200 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 762 µm
Number of Terminations: 2
Resistance: 10 Ω
Power Rating: 500 mW
Width: 1.2446 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 2012
Case / Package: 0805
Alternative Parts (Cross-Reference): RC0805FR-0710RL; CRG0805F10R; AC0805FR-0710RL; RC0805FR-1010RL; MCPWR05FTFW0100; CRGH0805F10RERJ-P6WF10R0V; ERJ-P6WF10R0V.;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 155 °C
Depth: 1.25 mm
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045, 8533210045
Case Code (Imperial): 0805
Voltage Rating (DC): 150 V
REACH SVHC: No SVHC
Max Power Dissipation: 500 mW

Buy Now
Automotive SMD 10 Ohm 0.5W Resistor - 52-ERJP6WF10R0V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 10 Ohm 0.5W Resistor
52-ERJP6WF10R0V
Automotive SMD 10 Ohm 0.5W Resistor 52-ERJP6WF10R0V
Res Thick Film 0805 10 Ohm 1% 0.5W(1/2W) ±200ppm/°C Pad SMD Automotive T/R Product overview: ERJP6WF10R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP6WF10R0V can be used for catalog matching and distributor lookup.

Res Thick Film 0805 10 Ohm 1% 0.5W(1/2W) ±200ppm/°C Pad SMD Automotive T/R Product overview: ERJP6WF10R0V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 10 Ohm, 0.5W, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 10 Ohm, 0.5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP6WF10R0V can be used for catalog matching and distributor lookup.

Supplier's Site
Surface Mount Resistors - 7708565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7708565
Surface Mount Resistors 7708565
Pulse proof Resistor 0805 0.5W 10R 1%

Pulse proof Resistor 0805 0.5W 10R 1%

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 55W3294 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
55W3294
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 55W3294
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 10 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1034042-ERJP6WF10R0V 52-ERJP6WF10R0V 7708565 55W3294
Product Name Chip Resistor - Surface Mount - ERJP6WF10R0V Automotive SMD 10 Ohm 0.5W Resistor Surface Mount Resistors Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 10 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip) Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m) Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details