Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJP6WF1000V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 55W3295 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
55W3295
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 55W3295
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 100 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55W3295
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 100 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details