Panasonic Surface Mount Resistors ERJP14J471U

Description
Panasonic ERJP14J471U
Request a Quote
Description
Panasonic ERJP14J471U
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 153965 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153965
Surface Mount Resistors 153965
Panasonic ERJP14J471U

Panasonic ERJP14J471U

Supplier's Site
Surface Mount Resistors - 9190540 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9190540
Surface Mount Resistors 9190540
Panasonic ERJP14J471U

Panasonic ERJP14J471U

Supplier's Site
Res, 470R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9793 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9793
Res, 470R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9793
RES, 470R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:470ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 470R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:470ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site
Res, Aec-Q200, Thick Film, 470R, 5%, 1210 Rohs Compliant Panasonic - 28AK9395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 470R, 5%, 1210 Rohs Compliant Panasonic
28AK9395
Res, Aec-Q200, Thick Film, 470R, 5%, 1210 Rohs Compliant Panasonic 28AK9395
RES, AEC-Q200, THICK FILM, 470R, 5%, 1210 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 470R, 5%, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 153965 9190540 41AC9793 28AK9395
Product Name Surface Mount Resistors Surface Mount Resistors Res, 470R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 470R, 5%, 1210 Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1617601 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details