Panasonic Res, 200R, 5%, Thick Film; Resistor Case Style Panasonic ERJP14J201U

Description
RES, 200R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:200ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 200R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:200ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 200R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9789 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9789
Res, 200R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9789
RES, 200R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:200ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 200R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:200ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 200R, 5%, 1210 Rohs Compliant Panasonic - 28AK9393 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 200R, 5%, 1210 Rohs Compliant Panasonic
28AK9393
Res, Aec-Q200, Thick Film, 200R, 5%, 1210 Rohs Compliant Panasonic 28AK9393
RES, AEC-Q200, THICK FILM, 200R, 5%, 1210 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 200R, 5%, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9789 28AK9393
Product Name Res, 200R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 200R, 5%, 1210 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 200 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details