Panasonic Surface Mount Resistors ERJP14J122U

Description
Panasonic ERJP14J122U
Request a Quote Datasheet
Description
Panasonic ERJP14J122U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 154289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
154289
Surface Mount Resistors 154289
Panasonic ERJP14J122U

Panasonic ERJP14J122U

Supplier's Site
Surface Mount Resistors - 9190613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9190613
Surface Mount Resistors 9190613
Panasonic ERJP14J122U

Panasonic ERJP14J122U

Supplier's Site
Res, 1K2, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9786 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 5%, Thick Film; Resistor Case Style Panasonic
41AC9786
Res, 1K2, 5%, Thick Film; Resistor Case Style Panasonic 41AC9786
RES, 1K2, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1.2kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 1K2, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:1.2kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 154289 9190613 41AC9786
Product Name Surface Mount Resistors Surface Mount Resistors Res, 1K2, 5%, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Configuration Single Resistor
Resistance Range 1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249291 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details