Panasonic Surface Mount Resistors ERJP14J101U

Description
Panasonic ERJP14J101U
Request a Quote Datasheet
Description
Panasonic ERJP14J101U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 153882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
153882
Surface Mount Resistors 153882
Panasonic ERJP14J101U

Panasonic ERJP14J101U

Supplier's Site
Surface Mount Resistors - 9190528 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
9190528
Surface Mount Resistors 9190528
Panasonic ERJP14J101U

Panasonic ERJP14J101U

Supplier's Site
Res, 100R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9784
Res, 100R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9784
RES, 100R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:100ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 100R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:100ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 100R, 5%, 1210 Rohs Compliant Panasonic - 28AK9391 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 100R, 5%, 1210 Rohs Compliant Panasonic
28AK9391
Res, Aec-Q200, Thick Film, 100R, 5%, 1210 Rohs Compliant Panasonic 28AK9391
RES, AEC-Q200, THICK FILM, 100R, 5%, 1210 ROHS COMPLIANT: YES

RES, AEC-Q200, THICK FILM, 100R, 5%, 1210 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 153882 9190528 41AC9784 28AK9391
Product Name Surface Mount Resistors Surface Mount Resistors Res, 100R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 100R, 5%, 1210 Rohs Compliant Panasonic
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric]
Standards and Certifications RoHS; Aec-q200 RoHS RoHS RoHS
Configuration Single Resistor Single Resistor
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details