Panasonic Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic ERJP14J100U

Description
RES, 10R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:10ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 10R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:10ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic - 41AC9783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic
41AC9783
Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic 41AC9783
RES, 10R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:10ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, 10R, 5%, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:10ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 10R, 5%, 1210; Resistor Case Style Panasonic - 28AK9390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 10R, 5%, 1210; Resistor Case Style Panasonic
28AK9390
Res, Aec-Q200, Thick Film, 10R, 5%, 1210; Resistor Case Style Panasonic 28AK9390
RES, AEC-Q200, THICK FILM, 10R, 5%, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:10ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 10R, 5%, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:10ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 41AC9783 28AK9390
Product Name Res, 10R, 5%, Thick Film; Resistor Case Style Panasonic Res, Aec-Q200, Thick Film, 10R, 5%, 1210; Resistor Case Style Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers