Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJP14F56R0U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 62W9989 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
62W9989
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 62W9989
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 56 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 62W9989
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 56 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details