Panasonic SMD 0.5W 5100ohm 200V Resistor ERJP14F5101U

Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 5100ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210, CHIP Product overview: ERJP14F5101U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 5100ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 5100ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP14F5101U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 5100ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210, CHIP Product overview: ERJP14F5101U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 5100ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 5100ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP14F5101U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.5W 5100ohm 200V Resistor - 52-ERJP14F5101U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.5W 5100ohm 200V Resistor
52-ERJP14F5101U
SMD 0.5W 5100ohm 200V Resistor 52-ERJP14F5101U
Fixed Resistor, Metal Glaze/thick Film, 0.5W, 5100ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210, CHIP Product overview: ERJP14F5101U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 5100ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 5100ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP14F5101U can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Glaze/thick Film, 0.5W, 5100ohm, 200V, 1% +/-Tol, 100ppm/Cel, Surface Mount, 1210, CHIP Product overview: ERJP14F5101U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5W, 5100ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.5W, 5100ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJP14F5101U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJP14F5101U - 1115815-ERJP14F5101U - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJP14F5101U
1115815-ERJP14F5101U
Chip Resistor - Surface Mount - ERJP14F5101U 1115815-ERJP14F5101U
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1115815-ERJP14F5101U Packaging: Cut Tape Termination: Tab Voltage Rating: 200 V Length: 3.2 mm Contact Plating: Tin Tolerance: 1 % Temperature Coefficient: 100 ppm/°C Military Standard: Not Composition: Thick Film Height: 600 µm Resistance: 5.1 kΩ Power Rating: 500 mW Number of Pins: 2 Width: 2.5 mm Categories: Chip Resistor - Surface Mount Case / Package: 1210 Alternative Parts (Cross-Reference): ERJ-P14F5101U; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 2.5 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1210 Voltage Rating (DC): 200 V REACH SVHC: No SVHC Max Operating Temperature: 155 °C Case Code (Metric): 3225

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115815-ERJP14F5101U
Packaging: Cut Tape
Termination: Tab
Voltage Rating: 200 V
Length: 3.2 mm
Contact Plating: Tin
Tolerance: 1 %
Temperature Coefficient: 100 ppm/°C
Military Standard: Not
Composition: Thick Film
Height: 600 µm
Resistance: 5.1 kΩ
Power Rating: 500 mW
Number of Pins: 2
Width: 2.5 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 1210
Alternative Parts (Cross-Reference): ERJ-P14F5101U;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Depth: 2.5 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1210
Voltage Rating (DC): 200 V
REACH SVHC: No SVHC
Max Operating Temperature: 155 °C
Case Code (Metric): 3225

Buy Now
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 62W9986 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
62W9986
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 62W9986
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 5.1 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJP14F5101U 1115815-ERJP14F5101U 62W9986
Product Name SMD 0.5W 5100ohm 200V Resistor Chip Resistor - Surface Mount - ERJP14F5101U Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 5.1 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Resistance Range 5100 ohms 5100 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details