Panasonic Res, 261R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic ERJP14F2610U

Description
RES, 261R, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:261ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet
Description
RES, 261R, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:261ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 261R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 29AH4777 - Newark, An Avnet Company
Chicago, IL, United States
Res, 261R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
29AH4777
Res, 261R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 29AH4777
RES, 261R, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:261ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 261R, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:261ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4777
Product Name Res, 261R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 261 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers