Panasonic Surface Mount Resistors ERJP14F24R9U

Description
Panasonic ERJP14F24R9U
Request a Quote Datasheet
Description
Panasonic ERJP14F24R9U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 277805 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
277805
Surface Mount Resistors 277805
Panasonic ERJP14F24R9U

Panasonic ERJP14F24R9U

Supplier's Site
Res, 24R9, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 85Y7285 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24R9, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
85Y7285
Res, 24R9, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 85Y7285
RES, 24R9, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:24.9ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 24R9, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:24.9ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 277805 85Y7285
Product Name Surface Mount Resistors Res, 24R9, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 1210 [3225 Metric]
Resistance Range 24.9 ohms 24.9 ohms
Power Rating 0.5000 watts 0.5000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details