Panasonic Surface Mount Resistors ERJP14F2490U

Description
Panasonic ERJP14F2490U
Request a Quote Datasheet
Description
Panasonic ERJP14F2490U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1063932 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1063932
Surface Mount Resistors 1063932
Panasonic ERJP14F2490U

Panasonic ERJP14F2490U

Supplier's Site
Surface Mount Resistors - 1223766 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1223766
Surface Mount Resistors 1223766
Panasonic ERJP14F2490U

Panasonic ERJP14F2490U

Supplier's Site
Res, 249R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 85Y7287 - Newark, An Avnet Company
Chicago, IL, United States
Res, 249R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
85Y7287
Res, 249R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 85Y7287
RES, 249R, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:249ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 249R, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:249ohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1063932 85Y7287
Product Name Surface Mount Resistors Res, 249R, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
Technology / Construction Thick film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) 1210 [3225 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor
Resistance Range 249 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details