Panasonic Surface Mount Resistors ERJP14F2003U

Description
Panasonic ERJP14F2003U
Request a Quote Datasheet
Description
Panasonic ERJP14F2003U
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 7218343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7218343
Surface Mount Resistors 7218343
Panasonic ERJP14F2003U

Panasonic ERJP14F2003U

Supplier's Site
Surface Mount Resistors - 7218343P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
7218343P
Surface Mount Resistors 7218343P
Panasonic ERJP14F2003U

Panasonic ERJP14F2003U

Supplier's Site
Surface Mount Resistors - 1723644 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1723644
Surface Mount Resistors 1723644
Panasonic ERJP14F2003U

Panasonic ERJP14F2003U

Supplier's Site
Res, 200K, 1%, 0.5W, 1210; Resistor Case Style Panasonic - 12AC0856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200K, 1%, 0.5W, 1210; Resistor Case Style Panasonic
12AC0856
Res, 200K, 1%, 0.5W, 1210; Resistor Case Style Panasonic 12AC0856
RES, 200K, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:200kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

RES, 200K, 1%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:200kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%; TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 62W9950 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
62W9950
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 62W9950
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 200 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 7218343 7218343P 12AC0856 62W9950
Product Name Surface Mount Resistors Surface Mount Resistors Res, 200K, 1%, 0.5W, 1210; Resistor Case Style Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 200 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210 (3225m) Surface Mount Technology (SMT / SMD); 1210 1210 [3225 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS; Aec-q200 RoHS RoHS
Resistance Range 200000 ohms 200000 ohms
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details