Panasonic Res, 196K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic ERJP14F1963U

Description
RES, 196K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:196kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet
Description
RES, 196K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:196kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 196K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic - 29AH4753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 196K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
29AH4753
Res, 196K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic 29AH4753
RES, 196K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:196kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 196K, 1%, 0.5W, 1210, THICK FILM; Resistor Case Style:1210 [3225 Metric]; Resistance:196kohm; Product Range:ERJP14 Series; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AH4753
Product Name Res, 196K, 1%, 0.5W, 1210, Thick Film; Resistor Case Style Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 196000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details